KNOWLES ELECTRONICS, LLC.
SPV1840LR5H-B-8 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPV1840LR5H-B-8
Description
SILICON MICROPHONE
Description
SILICON MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPV1840LR5H-B-8 |
|
Product Name
|
Audio Products - Microphones |
|
Impedance
|
400 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details
Mallory Sonalert Products, Inc.
Frequency Response
100 to 10000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4 suppliers