Knowles Microphones - SPU0410LR5H-1-7 SPU0410LR5H-1-7

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967852-SPU0410LR5H-1 -7 Categories: Microphones Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967852-SPU0410LR5H-1 -7 Categories: Microphones Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPU0410LR5H-1-7 - 967852-SPU0410LR5H-1-7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPU0410LR5H-1-7
967852-SPU0410LR5H-1-7
Microphones - SPU0410LR5H-1-7 967852-SPU0410LR5H-1-7
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967852-SPU0410LR5H-1 -7 Categories: Microphones Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967852-SPU0410LR5H-1-7
Categories: Microphones
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 967852-SPU0410LR5H-1-7
Product Name Microphones - SPU0410LR5H-1-7
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 69 dB
Features RoHS; Digital
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Directional
Frequency Response 100 to 16000 Hz
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
View Details