Knowles Microphones EA-21842-000

Description
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1422-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1422-ND
Microphones 423-1422-ND
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EA-21842-000
Microphones EA-21842-000
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT

Buy Now Datasheet
Audio Products - Microphones - EA-21842-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EA-21842-000
Audio Products - Microphones EA-21842-000
MIC COND ANALOG OMNI -59DB

MIC COND ANALOG OMNI -59DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1422-ND EA-21842-000 EA-21842-000
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details