Knowles Electronics, LLC. Audio Products Microphones SPH0690LM4H-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPH Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Sensitivity: -35dB ±1dB @ 94dB SPL S/N Ratio: 66dB
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPH Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Sensitivity: -35dB ±1dB @ 94dB SPL S/N Ratio: 66dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPH Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Sensitivity: -35dB ±1dB @ 94dB SPL S/N Ratio: 66dB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Knowles
Category: Audio Products Microphones
Series: SiSonic™ SPH
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital, PDM
Sensitivity: -35dB ±1dB @ 94dB SPL
S/N Ratio: 66dB

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
SPH0690LM4H-1
Audio Products - Microphones SPH0690LM4H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH0690LM4H-1
MEMS Microphones SPH0690LM4H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number SPH0690LM4H-1 SPH0690LM4H-1
Product Name Audio Products Microphones Audio Products - Microphones MEMS Microphones
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details