Knowles Electronics, LLC. Microphones - SPH0645LM4H-B-8 SPH0645LM4H-B-8

Description
Manufacturer: Knowles Win Source Part Number: 838541-SPH0645LM4H-B -8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838541-SPH0645LM4H-B -8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0645LM4H-B-8 - 838541-SPH0645LM4H-B-8 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0645LM4H-B-8
838541-SPH0645LM4H-B-8
Microphones - SPH0645LM4H-B-8 838541-SPH0645LM4H-B-8
Manufacturer: Knowles Win Source Part Number: 838541-SPH0645LM4H-B -8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838541-SPH0645LM4H-B-8
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 838541-SPH0645LM4H-B-8
Product Name Microphones - SPH0645LM4H-B-8
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
 - SPM0423HE4H - Knowles Electronics, LLC.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
SN Ratio 58 dB
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
View Details