Knowles Electronics, LLC. Audio Products - Microphones SPM0423HE4H

Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Suppliers

Company
Product
Description
Supplier Links
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
  • New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression
  • UltraMini footprint - less than 11.5mm
  • Slim UltraMini footprint - less than 8.5mm
  • Digital mics eliminate analog noise
  • Integrated designs with differential or switchable gain
  • "Zero height" for thinnest ever designs

Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices.

Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing.

The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Supplier's Site
Shenzhen, China
Audio Products - Microphones
SPM0423HE4H
Audio Products - Microphones SPM0423HE4H
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Knowles Electronics, LLC. Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number SPM0423HE4H SPM0423HE4H
Product Name Audio Products - Microphones
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details