Knowles Electronics, LLC. Audio Products - Microphones SPH0611LR5H-1

Description
MIC MEMS ANALOG OMNI -38DB
Datasheet
Description
MIC MEMS ANALOG OMNI -38DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones SPH0611LR5H-1
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH0611LR5H-1
MEMS Microphones SPH0611LR5H-1
MEMS Microphones Precision High-SNR SiSonic MEMs Mic

MEMS Microphones Precision High-SNR SiSonic MEMs Mic

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number SPH0611LR5H-1 SPH0611LR5H-1
Product Name Audio Products - Microphones MEMS Microphones
SN Ratio 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details