OK International Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal SMC-9HF6033S

Description
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal - 13AC7670 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
13AC7670
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal 13AC7670
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7670
Product Name Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620021 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details