OK International Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal SMC-6KN0048W

Description
SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal - 25AC2202 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal
25AC2202
Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal 25AC2202
SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2202
Product Name Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details