OK International Soldering Tip, Blade, 35Mm; Tip / Nozzle Width Metcal SMC-6BL0035H

Description
SOLDERING TIP, BLADE, 35MM; Tip / Nozzle Width:35mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, BLADE, 35MM; Tip / Nozzle Width:35mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Blade, 35Mm; Tip / Nozzle Width Metcal - 25AC2190 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Blade, 35Mm; Tip / Nozzle Width Metcal
25AC2190
Soldering Tip, Blade, 35Mm; Tip / Nozzle Width Metcal 25AC2190
SOLDERING TIP, BLADE, 35MM; Tip / Nozzle Width:35mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

SOLDERING TIP, BLADE, 35MM; Tip / Nozzle Width:35mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2190
Product Name Soldering Tip, Blade, 35Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details