Cornell Dubilier Aluminum Electrolytic SLP562M025A3P3

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 80 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 80 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP562M025A3P3 is a 5600 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for 3000 hours at 105 °C with a maximum 25 °C ESR of 0.080 Ω and a 20 kHz ripple current rating of 2.75 A. It has a 22 mm diameter and 30 mm length, with a 10 mm lead spacing and two snap-in pins. The operating temperature range is -40 °C to +105 °C, and capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLP562M025A3P3 is a 5600 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for 3000 hours at 105 °C with a maximum 25 °C ESR of 0.080 Ω and a 20 kHz ripple current rating of 2.75 A. It has a 22 mm diameter and 30 mm length, with a 10 mm lead spacing and two snap-in pins. The operating temperature range is -40 °C to +105 °C, and capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP562M025A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP562M025A3P3
Aluminum Electrolytic SLP562M025A3P3
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 80 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.75 A @ 20 kHz, 105°C
  • ESR: 80 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307871-SLP562M025A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307871-SLP562M025A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307871-SLP562M025A3P3
Win Source Part Number: 1307871-SLP562M025A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 5600 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 107mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.2 A @ 120 Hz Ripple Current @ High Frequency: 2.75 A @ 20 kHz

Win Source Part Number: 1307871-SLP562M025A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 107mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.2 A @ 120 Hz
Ripple Current @ High Frequency: 2.75 A @ 20 kHz

Buy Now Datasheet
Singapore, Singapore
5600UF 25V Capacitor
58-SLP562M025A3P3
5600UF 25V Capacitor 58-SLP562M025A3P3
CAP ALUM 5600UF 20% 25V SNAP Product overview: SLP562M025A3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP562M025A3P3 can be used for catalog matching and distributor lookup.

CAP ALUM 5600UF 20% 25V SNAP Product overview: SLP562M025A3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP562M025A3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP562M025A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP562M025A3P3
Aluminum Electrolytic Capacitors 2002-SLP562M025A3P3
105 °C Snap-In Aluminum Electrolytic 5600µF 25V

105 °C Snap-In Aluminum Electrolytic 5600µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP562M025A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP562M025A3P3-ND
Aluminum Electrolytic Capacitors SLP562M025A3P3-ND
5600µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 107mOhm @ 120Hz 3000 Hrs @ 105°C

5600µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 107mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP562M025A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP562M025A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP562M025A3P3
CAP ALUM 5600UF 20% 25V SNAP

CAP ALUM 5600UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP562M025A3P3 1307871-SLP562M025A3P3 58-SLP562M025A3P3 2002-SLP562M025A3P3 SLP562M025A3P3-ND SLP562M025A3P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors 5600UF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers