Cornell Dubilier Aluminum Electrolytic SLP472M035A5P3

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP472M035A5P3 is a 4700 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature power supply applications. It has a 22 mm diameter and 35 mm length, with 10 mm lead spacing and two 4.0 mm snap-in pins. The capacitor operates at rated voltage with a 3000-hour life at 105 °C and a maximum ripple current of 2.75 A at 20 kHz and 105 °C. Its maximum ESR is 0.085 Ω at 20 kHz and 25 °C. The operating temperature range is -40 °C to 105 °C. The case uses a PVC or PET insulating sleeve, consistent with all variants in the SLP series after December 2019.

Datasheet Summary
Powered by GS/AI

SLP472M035A5P3 is a 4700 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature power supply applications. It has a 22 mm diameter and 35 mm length, with 10 mm lead spacing and two 4.0 mm snap-in pins. The capacitor operates at rated voltage with a 3000-hour life at 105 °C and a maximum ripple current of 2.75 A at 20 kHz and 105 °C. Its maximum ESR is 0.085 Ω at 20 kHz and 25 °C. The operating temperature range is -40 °C to 105 °C. The case uses a PVC or PET insulating sleeve, consistent with all variants in the SLP series after December 2019.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP472M035A5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP472M035A5P3
Aluminum Electrolytic SLP472M035A5P3
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.75 A @ 20 kHz, 105°C
  • ESR: 85 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307894-SLP472M035A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307894-SLP472M035A5P3
Capacitors - Aluminum Electrolytic Capacitors 1307894-SLP472M035A5P3
Win Source Part Number: 1307894-SLP472M035A5 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 113mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.5 A @ 120 Hz Ripple Current @ High Frequency: 3.13 A @ 20 kHz

Win Source Part Number: 1307894-SLP472M035A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 113mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.5 A @ 120 Hz
Ripple Current @ High Frequency: 3.13 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP472M035A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP472M035A5P3-ND
Aluminum Electrolytic Capacitors SLP472M035A5P3-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 3000 Hrs @ 105°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP472M035A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP472M035A5P3
Aluminum Electrolytic Capacitors 2002-SLP472M035A5P3
105 °C Snap-In Aluminum Electrolytic 4700µF 35V

105 °C Snap-In Aluminum Electrolytic 4700µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP472M035A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP472M035A5P3
Capacitors - Aluminum Electrolytic Capacitors SLP472M035A5P3
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP472M035A5P3 1307894-SLP472M035A5P3 SLP472M035A5P3-ND 2002-SLP472M035A5P3 SLP472M035A5P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers