Cornell Dubilier Aluminum Electrolytic SLP472M025A1P3

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.5 A @ 20 kHz, 105°C ESR: 95 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.5 A @ 20 kHz, 105°C ESR: 95 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP472M025A1P3 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 4,700 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 22 mm and a length of 25 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. The part is rated for 3,000 hours of ripple load life at 105 °C and 2.50 A RMS ripple current at 120 Hz and 20 kHz. Its maximum ESR at 25 °C is 0.127 Ω, and it operates within a temperature range of -40 °C to +105 °C for voltages up to 100 Vdc.

Datasheet Summary
Powered by GS/AI

The SLP472M025A1P3 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 4,700 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 22 mm and a length of 25 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. The part is rated for 3,000 hours of ripple load life at 105 °C and 2.50 A RMS ripple current at 120 Hz and 20 kHz. Its maximum ESR at 25 °C is 0.127 Ω, and it operates within a temperature range of -40 °C to +105 °C for voltages up to 100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP472M025A1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP472M025A1P3
Aluminum Electrolytic SLP472M025A1P3
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.5 A @ 20 kHz, 105°C ESR: 95 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.5 A @ 20 kHz, 105°C
  • ESR: 95 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP472M025A1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP472M025A1P3-ND
Aluminum Electrolytic Capacitors SLP472M025A1P3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 127mOhm @ 120Hz 3000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 127mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307896-SLP472M025A1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307896-SLP472M025A1P3
Capacitors - Aluminum Electrolytic Capacitors 1307896-SLP472M025A1P3
Win Source Part Number: 1307896-SLP472M025A1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 127mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2 A @ 120 Hz Ripple Current @ High Frequency: 2.5 A @ 20 kHz

Win Source Part Number: 1307896-SLP472M025A1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 127mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2 A @ 120 Hz
Ripple Current @ High Frequency: 2.5 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP472M025A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP472M025A1P3
Aluminum Electrolytic Capacitors 2002-SLP472M025A1P3
105 °C Snap-In Aluminum Electrolytic 4700µF 25V

105 °C Snap-In Aluminum Electrolytic 4700µF 25V

Supplier's Site Datasheet
Singapore, Singapore
4700UF 25V Capacitor
58-SLP472M025A1P3
4700UF 25V Capacitor 58-SLP472M025A1P3
CAP ALUM 4700UF 20% 25V SNAP Product overview: SLP472M025A1P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP472M025A1P3 can be used for catalog matching and distributor lookup.

CAP ALUM 4700UF 20% 25V SNAP Product overview: SLP472M025A1P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP472M025A1P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP472M025A1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP472M025A1P3
Capacitors - Aluminum Electrolytic Capacitors SLP472M025A1P3
CAP ALUM 4700UF 20% 25V SNAP

CAP ALUM 4700UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP472M025A1P3 SLP472M025A1P3-ND 1307896-SLP472M025A1P3 2002-SLP472M025A1P3 58-SLP472M025A1P3 SLP472M025A1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 4700UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers