Cornell Dubilier Aluminum Electrolytic SLP393M010E7P3

Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.74 A @ 20 kHz, 105°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.74 A @ 20 kHz, 105°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP393M010E7P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 3000 hours at full load and 105 °C, with a capacitance of 39,000 μF, a voltage rating of 10 Vdc, and a diameter-length size of 30 mm × 40 mm. It has a maximum 25 °C ESR of 0.014 Ω and a 105 °C ripple current rating of 4.74 A at 20 kHz. Operating temperature range is -40 °C to +105 °C for voltages up to 100 Vdc. Capacitance tolerance is ±20%. The case is terminated with two 6.3 mm snap-in pins and uses a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

The SLP393M010E7P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 3000 hours at full load and 105 °C, with a capacitance of 39,000 μF, a voltage rating of 10 Vdc, and a diameter-length size of 30 mm × 40 mm. It has a maximum 25 °C ESR of 0.014 Ω and a 105 °C ripple current rating of 4.74 A at 20 kHz. Operating temperature range is -40 °C to +105 °C for voltages up to 100 Vdc. Capacitance tolerance is ±20%. The case is terminated with two 6.3 mm snap-in pins and uses a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP393M010E7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP393M010E7P3
Aluminum Electrolytic SLP393M010E7P3
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.74 A @ 20 kHz, 105°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 39,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.74 A @ 20 kHz, 105°C
  • ESR: 14 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP393M010E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP393M010E7P3
Aluminum Electrolytic Capacitors 2002-SLP393M010E7P3
105 °C Snap-In Aluminum Electrolytic 39000µF 10V

105 °C Snap-In Aluminum Electrolytic 39000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP393M010E7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP393M010E7P3-ND
Aluminum Electrolytic Capacitors SLP393M010E7P3-ND
39000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 19mOhm @ 120Hz 3000 Hrs @ 105°C

39000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 19mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307911-SLP393M010E7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307911-SLP393M010E7P3
Capacitors - Aluminum Electrolytic Capacitors 1307911-SLP393M010E7P3
Win Source Part Number: 1307911-SLP393M010E7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 50 Capacitance: 39000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 19mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.79 A @ 120 Hz Ripple Current @ High Frequency: 4.74 A @ 20 kHz

Win Source Part Number: 1307911-SLP393M010E7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 50
Capacitance: 39000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 19mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.79 A @ 120 Hz
Ripple Current @ High Frequency: 4.74 A @ 20 kHz

Buy Now Datasheet
Singapore, Singapore
39000UF 10V Capacitor
58-SLP393M010E7P3
39000UF 10V Capacitor 58-SLP393M010E7P3
CAP ALUM 39000UF 20% 10V SNAP Product overview: SLP393M010E7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP393M010E7P3 can be used for catalog matching and distributor lookup.

CAP ALUM 39000UF 20% 10V SNAP Product overview: SLP393M010E7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP393M010E7P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP393M010E7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP393M010E7P3
Capacitors - Aluminum Electrolytic Capacitors SLP393M010E7P3
CAP ALUM 39000UF 20% 10V SNAP

CAP ALUM 39000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP393M010E7P3 2002-SLP393M010E7P3 SLP393M010E7P3-ND 1307911-SLP393M010E7P3 58-SLP393M010E7P3 SLP393M010E7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 39000UF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details