Cornell Dubilier Aluminum Electrolytic SLP333M025H9P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.94 A @ 20 kHz, 105°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.94 A @ 20 kHz, 105°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP333M025H9P3 is a 105 °C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, a diameter of 35 mm, and a length of 50 mm. It has a maximum 25 °C ESR of 0.014 Ω and a maximum 105 °C ripple current of 6.94 A at 20 kHz. The capacitor operates within a temperature range of -40 °C to +105 °C and is rated for 3,000 hours of load life at full voltage and 105 °C. Its capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

SLP333M025H9P3 is a 105 °C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, a diameter of 35 mm, and a length of 50 mm. It has a maximum 25 °C ESR of 0.014 Ω and a maximum 105 °C ripple current of 6.94 A at 20 kHz. The capacitor operates within a temperature range of -40 °C to +105 °C and is rated for 3,000 hours of load life at full voltage and 105 °C. Its capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP333M025H9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP333M025H9P3
Aluminum Electrolytic SLP333M025H9P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.94 A @ 20 kHz, 105°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6.94 A @ 20 kHz, 105°C
  • ESR: 14 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP333M025H9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP333M025H9P3
Aluminum Electrolytic Capacitors 2002-SLP333M025H9P3
105 °C Snap-In Aluminum Electrolytic 33000µF 25V

105 °C Snap-In Aluminum Electrolytic 33000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3852-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3852-ND
Aluminum Electrolytic Capacitors 338-3852-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 105°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307938-SLP333M025H9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307938-SLP333M025H9P3
Capacitors - Aluminum Electrolytic Capacitors 1307938-SLP333M025H9P3
Win Source Part Number: 1307938-SLP333M025H9 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 40 Capacitance: 33000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 18mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP333M025H9P3,338-3 852 Ripple Current @ Low Frequency: 5.55 A @ 120 Hz

Win Source Part Number: 1307938-SLP333M025H9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 40
Capacitance: 33000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 18mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP333M025H9P3,338-3852
Ripple Current @ Low Frequency: 5.55 A @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP333M025H9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP333M025H9P3
Capacitors - Aluminum Electrolytic Capacitors SLP333M025H9P3
CAP ALUM 33000UF 20% 25V SNAP

CAP ALUM 33000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP333M025H9P3 2002-SLP333M025H9P3 338-3852-ND 1307938-SLP333M025H9P3 SLP333M025H9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details