Cornell Dubilier Aluminum Electrolytic SLP333M010C4P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP333M010C4P3 is a 10 Vdc snap-in aluminum electrolytic capacitor with 33,000 µF capacitance, ±20% tolerance, and a 25 mm diameter by 45 mm length package. It supports a temperature range of -40 °C to +105 °C, with a rated ripple current of 4.25 A at 120 Hz and 5.33 A at 20 kHz under 105 °C operation. The maximum ESR is 0.017 Ω at 120 Hz and 0.012 Ω at 20 kHz at 25 °C. It is rated for 3,000 hours of life at full load and 105 °C, with a 1,000-hour shelf life at 105 °C. The part has 10 mm lead spacing and two 6.3 mm snap-in pins with 4.0 mm length.

Datasheet Summary
Powered by GS/AI

The SLP333M010C4P3 is a 10 Vdc snap-in aluminum electrolytic capacitor with 33,000 µF capacitance, ±20% tolerance, and a 25 mm diameter by 45 mm length package. It supports a temperature range of -40 °C to +105 °C, with a rated ripple current of 4.25 A at 120 Hz and 5.33 A at 20 kHz under 105 °C operation. The maximum ESR is 0.017 Ω at 120 Hz and 0.012 Ω at 20 kHz at 25 °C. It is rated for 3,000 hours of life at full load and 105 °C, with a 1,000-hour shelf life at 105 °C. The part has 10 mm lead spacing and two 6.3 mm snap-in pins with 4.0 mm length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP333M010C4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP333M010C4P3
Aluminum Electrolytic SLP333M010C4P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.25 A @ 20 kHz, 105°C
  • ESR: 17 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP333M010C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP333M010C4P3
Aluminum Electrolytic Capacitors 2002-SLP333M010C4P3
105 °C Snap-In Aluminum Electrolytic 33000µF 10V

105 °C Snap-In Aluminum Electrolytic 33000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP333M010C4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP333M010C4P3-ND
Aluminum Electrolytic Capacitors SLP333M010C4P3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 105°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP333M010C4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP333M010C4P3
Capacitors - Aluminum Electrolytic Capacitors SLP333M010C4P3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP333M010C4P3 2002-SLP333M010C4P3 SLP333M010C4P3-ND SLP333M010C4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details