Cornell Dubilier Aluminum Electrolytic SLP332M025A1P3

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.13 A @ 20 kHz, 105°C ESR: 136 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.13 A @ 20 kHz, 105°C ESR: 136 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP332M025A1P3 is a 3,300 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for -40 °C to +105 °C operation with a 3,000 hour life at 105 °C. It has a 22 mm diameter and 25 mm length, with a 10 mm lead spacing, and provides a maximum ripple current of 2.13 A at 20 kHz and 105 °C. Its maximum ESR is 136 mΩ at 25 °C and 20 kHz. The capacitor has a capacitance tolerance of ±20% and uses a 2-pin snap-in mounting style with a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

SLP332M025A1P3 is a 3,300 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for -40 °C to +105 °C operation with a 3,000 hour life at 105 °C. It has a 22 mm diameter and 25 mm length, with a 10 mm lead spacing, and provides a maximum ripple current of 2.13 A at 20 kHz and 105 °C. Its maximum ESR is 136 mΩ at 25 °C and 20 kHz. The capacitor has a capacitance tolerance of ±20% and uses a 2-pin snap-in mounting style with a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP332M025A1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP332M025A1P3
Aluminum Electrolytic SLP332M025A1P3
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.13 A @ 20 kHz, 105°C ESR: 136 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.13 A @ 20 kHz, 105°C
  • ESR: 136 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307945-SLP332M025A1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307945-SLP332M025A1P3
Capacitors - Aluminum Electrolytic Capacitors 1307945-SLP332M025A1P3
Win Source Part Number: 1307945-SLP332M025A1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 181mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP332M025A1P3,338-3 835

Win Source Part Number: 1307945-SLP332M025A1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 181mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP332M025A1P3,338-3835

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3835-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3835-ND
Aluminum Electrolytic Capacitors 338-3835-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm 3000 Hrs @ 105°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP332M025A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP332M025A1P3
Aluminum Electrolytic Capacitors 2002-SLP332M025A1P3
105 °C Snap-In Aluminum Electrolytic 3300µF 25V

105 °C Snap-In Aluminum Electrolytic 3300µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP332M025A1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP332M025A1P3
Capacitors - Aluminum Electrolytic Capacitors SLP332M025A1P3
CAP ALUM 3300UF 20% 25V SNAP

CAP ALUM 3300UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP332M025A1P3 1307945-SLP332M025A1P3 338-3835-ND 2002-SLP332M025A1P3 SLP332M025A1P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details