Cornell Dubilier Aluminum Electrolytic SLP273M010A9P3

Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.99 A @ 20 kHz, 105°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.99 A @ 20 kHz, 105°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP273M010A9P3 is a 105 °C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, with a capacitance of 27,000 µF and a rated voltage of 10 Vdc. It has a 22 mm diameter and 50 mm length, with a 10 mm lead spacing. It supports a ripple current of 3.99 A at 20 kHz and 105 °C, with a maximum ESR of 0.020 Ω at 20 kHz and 25 °C. The capacitor operates within a temperature range of -40 °C to +105 °C and is rated for 3,000 hours of load life at full voltage and temperature. Capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLP273M010A9P3 is a 105 °C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, with a capacitance of 27,000 µF and a rated voltage of 10 Vdc. It has a 22 mm diameter and 50 mm length, with a 10 mm lead spacing. It supports a ripple current of 3.99 A at 20 kHz and 105 °C, with a maximum ESR of 0.020 Ω at 20 kHz and 25 °C. The capacitor operates within a temperature range of -40 °C to +105 °C and is rated for 3,000 hours of load life at full voltage and temperature. Capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP273M010A9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP273M010A9P3
Aluminum Electrolytic SLP273M010A9P3
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.99 A @ 20 kHz, 105°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 27,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.99 A @ 20 kHz, 105°C
  • ESR: 20 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP273M010A9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP273M010A9P3-ND
Aluminum Electrolytic Capacitors SLP273M010A9P3-ND
27000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 105°C

27000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP273M010A9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP273M010A9P3
Aluminum Electrolytic Capacitors 2002-SLP273M010A9P3
105 °C Snap-In Aluminum Electrolytic 27000µF 10V

105 °C Snap-In Aluminum Electrolytic 27000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP273M010A9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP273M010A9P3
Capacitors - Aluminum Electrolytic Capacitors SLP273M010A9P3
CAP ALUM 27000UF 20% 10V SNAP

CAP ALUM 27000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP273M010A9P3 SLP273M010A9P3-ND 2002-SLP273M010A9P3 SLP273M010A9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF 27000 microF 27000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details