Cornell Dubilier Aluminum Electrolytic SLP223M010A4P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.25 A @ 20 kHz, 105°C ESR: 25 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.25 A @ 20 kHz, 105°C ESR: 25 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP223M010A4P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications requiring high ripple current and long life. It has a capacitance of 22,000 µF, a voltage rating of 10 Vdc, and a 22 mm diameter by 45 mm length case with 10 mm lead spacing. It provides a ripple current of 3.25 A RMS at 20 kHz and 105 °C, with a maximum ESR of 25 mΩ at 20 kHz and 25 °C. The capacitor operates within a temperature range of −40 °C to +105 °C and has a rated life of 3,000 hours at full load and 105 °C. Capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLP223M010A4P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications requiring high ripple current and long life. It has a capacitance of 22,000 µF, a voltage rating of 10 Vdc, and a 22 mm diameter by 45 mm length case with 10 mm lead spacing. It provides a ripple current of 3.25 A RMS at 20 kHz and 105 °C, with a maximum ESR of 25 mΩ at 20 kHz and 25 °C. The capacitor operates within a temperature range of −40 °C to +105 °C and has a rated life of 3,000 hours at full load and 105 °C. Capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP223M010A4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP223M010A4P3
Aluminum Electrolytic SLP223M010A4P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.25 A @ 20 kHz, 105°C ESR: 25 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.25 A @ 20 kHz, 105°C
  • ESR: 25 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP223M010A4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP223M010A4P3
Aluminum Electrolytic Capacitors 2002-SLP223M010A4P3
105 °C Snap-In Aluminum Electrolytic 22000µF 10V

105 °C Snap-In Aluminum Electrolytic 22000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP223M010A4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP223M010A4P3-ND
Aluminum Electrolytic Capacitors SLP223M010A4P3-ND
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 105°C

22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307999-SLP223M010A4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307999-SLP223M010A4P3
Capacitors - Aluminum Electrolytic Capacitors 1307999-SLP223M010A4P3
Win Source Part Number: 1307999-SLP223M010A4 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 33mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.6 A @ 120 Hz Ripple Current @ High Frequency: 3.25 A @ 20 kHz

Win Source Part Number: 1307999-SLP223M010A4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 33mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.6 A @ 120 Hz
Ripple Current @ High Frequency: 3.25 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP223M010A4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP223M010A4P3
Capacitors - Aluminum Electrolytic Capacitors SLP223M010A4P3
CAP ALUM 22000UF 20% 10V SNAP

CAP ALUM 22000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP223M010A4P3 2002-SLP223M010A4P3 SLP223M010A4P3-ND 1307999-SLP223M010A4P3 SLP223M010A4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C652T250CE1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers