Cornell Dubilier Aluminum Electrolytic SLP183M016C7P3

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.38 A @ 20 kHz, 105°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.38 A @ 20 kHz, 105°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP183M016C7P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 18,000 µF, a rated voltage of 16 Vdc, and a diameter-length size of 25 mm × 40 mm. It has a maximum ESR of 0.028 Ω at 20 kHz and 25 °C, and a ripple current rating of 4.38 A rms at 105 °C and 20 kHz. The part operates within a temperature range of -40 °C to +105 °C, has a capacitance tolerance of ±20%, and is rated for 3,000 hours of load life at full voltage and 105 °C. The case is insulated with PVC or PET and features a two-pin snap-in terminal design with 6.3 mm lead spacing.

Datasheet Summary
Powered by GS/AI

The SLP183M016C7P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 18,000 µF, a rated voltage of 16 Vdc, and a diameter-length size of 25 mm × 40 mm. It has a maximum ESR of 0.028 Ω at 20 kHz and 25 °C, and a ripple current rating of 4.38 A rms at 105 °C and 20 kHz. The part operates within a temperature range of -40 °C to +105 °C, has a capacitance tolerance of ±20%, and is rated for 3,000 hours of load life at full voltage and 105 °C. The case is insulated with PVC or PET and features a two-pin snap-in terminal design with 6.3 mm lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP183M016C7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP183M016C7P3
Aluminum Electrolytic SLP183M016C7P3
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.38 A @ 20 kHz, 105°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.38 A @ 20 kHz, 105°C
  • ESR: 28 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP183M016C7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP183M016C7P3-ND
Aluminum Electrolytic Capacitors SLP183M016C7P3-ND
18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 105°C

18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP183M016C7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP183M016C7P3
Aluminum Electrolytic Capacitors 2002-SLP183M016C7P3
105 °C Snap-In Aluminum Electrolytic 18000µF 16V

105 °C Snap-In Aluminum Electrolytic 18000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP183M016C7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP183M016C7P3
Capacitors - Aluminum Electrolytic Capacitors SLP183M016C7P3
CAP ALUM 18000UF 20% 16V SNAP

CAP ALUM 18000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP183M016C7P3 SLP183M016C7P3-ND 2002-SLP183M016C7P3 SLP183M016C7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers