Cornell Dubilier Aluminum Electrolytic SLP153M025E5P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP153M025E5P3 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours at 105 °C with a maximum ESR of 0.030 Ω at 20 kHz and 25 °C, and a ripple current rating of 4.50 A rms at 120 Hz and 105 °C. It has a case size of 30 mm diameter by 35 mm length, with a 10 mm lead spacing and 2-pin snap-in terminals. The capacitance tolerance is ±20%, and it operates over a temperature range of -40 °C to +105 °C. The body is insulated with PVC or PET (PET for date codes after December 2019).

Datasheet Summary
Powered by GS/AI

The SLP153M025E5P3 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours at 105 °C with a maximum ESR of 0.030 Ω at 20 kHz and 25 °C, and a ripple current rating of 4.50 A rms at 120 Hz and 105 °C. It has a case size of 30 mm diameter by 35 mm length, with a 10 mm lead spacing and 2-pin snap-in terminals. The capacitance tolerance is ±20%, and it operates over a temperature range of -40 °C to +105 °C. The body is insulated with PVC or PET (PET for date codes after December 2019).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP153M025E5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP153M025E5P3
Aluminum Electrolytic SLP153M025E5P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.5 A @ 20 kHz, 105°C
  • ESR: 30 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP153M025E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP153M025E5P3-ND
Aluminum Electrolytic Capacitors SLP153M025E5P3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP153M025E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP153M025E5P3
Aluminum Electrolytic Capacitors 2002-SLP153M025E5P3
105 °C Snap-In Aluminum Electrolytic 15000µF 25V

105 °C Snap-In Aluminum Electrolytic 15000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP153M025E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP153M025E5P3
Capacitors - Aluminum Electrolytic Capacitors SLP153M025E5P3
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP153M025E5P3 SLP153M025E5P3-ND 2002-SLP153M025E5P3 SLP153M025E5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers