Cornell Dubilier Aluminum Electrolytic SLP153M025C4P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP153M025C4P3 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours at 105 °C with a maximum ESR of 0.030 Ω at 20 kHz and 25 °C, and a ripple current of 4.50 A rms at 120 Hz and 105 °C. It has a diameter of 25 mm and a length of 45 mm, with 10 mm lead spacing and two 6.3 mm snap-in pins. The operating temperature range is -40 °C to +105 °C for voltages up to 100 Vdc, and capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLP153M025C4P3 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours at 105 °C with a maximum ESR of 0.030 Ω at 20 kHz and 25 °C, and a ripple current of 4.50 A rms at 120 Hz and 105 °C. It has a diameter of 25 mm and a length of 45 mm, with 10 mm lead spacing and two 6.3 mm snap-in pins. The operating temperature range is -40 °C to +105 °C for voltages up to 100 Vdc, and capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP153M025C4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP153M025C4P3
Aluminum Electrolytic SLP153M025C4P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.5 A @ 20 kHz, 105°C
  • ESR: 30 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP153M025C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP153M025C4P3
Aluminum Electrolytic Capacitors 2002-SLP153M025C4P3
105 °C Snap-In Aluminum Electrolytic 15000µF 25V

105 °C Snap-In Aluminum Electrolytic 15000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1470-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1470-ND
Aluminum Electrolytic Capacitors 338-1470-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm 3000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number SLP153M025C4P3 2002-SLP153M025C4P3 338-1470-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details