Cornell Dubilier Aluminum Electrolytic SLP153M016E1P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.89 A @ 20 kHz, 105°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.89 A @ 20 kHz, 105°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP153M016E1P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc and 15,000 µF, with a 20 % capacitance tolerance. It has a diameter of 30 mm and a length of 25 mm, with a 10 mm lead spacing. The maximum ripple current at 105 °C and 20 kHz is 3.89 A, and the maximum ESR at 25 °C and 20 kHz is 33 mΩ. It is rated for 3,000 hours of load life at full voltage and 105 °C. The operating temperature range is -25 °C to +105 °C. The part uses a snap-in mounting style with two pins, and its case is insulated with PVC or PET.

Datasheet Summary
Powered by GS/AI

The SLP153M016E1P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc and 15,000 µF, with a 20 % capacitance tolerance. It has a diameter of 30 mm and a length of 25 mm, with a 10 mm lead spacing. The maximum ripple current at 105 °C and 20 kHz is 3.89 A, and the maximum ESR at 25 °C and 20 kHz is 33 mΩ. It is rated for 3,000 hours of load life at full voltage and 105 °C. The operating temperature range is -25 °C to +105 °C. The part uses a snap-in mounting style with two pins, and its case is insulated with PVC or PET.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP153M016E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP153M016E1P3
Aluminum Electrolytic SLP153M016E1P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.89 A @ 20 kHz, 105°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.89 A @ 20 kHz, 105°C
  • ESR: 33 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308055-SLP153M016E1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308055-SLP153M016E1P3
Capacitors - Aluminum Electrolytic Capacitors 1308055-SLP153M016E1P3
Win Source Part Number: 1308055-SLP153M016E1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 50 Capacitance: 15000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 44mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.11 A @ 120 Hz Ripple Current @ High Frequency: 3.89 A @ 20 kHz

Win Source Part Number: 1308055-SLP153M016E1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 50
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 44mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.11 A @ 120 Hz
Ripple Current @ High Frequency: 3.89 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP153M016E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP153M016E1P3-ND
Aluminum Electrolytic Capacitors SLP153M016E1P3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 105°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP153M016E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP153M016E1P3
Aluminum Electrolytic Capacitors 2002-SLP153M016E1P3
105 °C Snap-In Aluminum Electrolytic 15000µF 16V

105 °C Snap-In Aluminum Electrolytic 15000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP153M016E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP153M016E1P3
Capacitors - Aluminum Electrolytic Capacitors SLP153M016E1P3
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP153M016E1P3 1308055-SLP153M016E1P3 SLP153M016E1P3-ND 2002-SLP153M016E1P3 SLP153M016E1P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details