Cornell Dubilier Aluminum Electrolytic SLP123M035C9P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.38 A @ 20 kHz, 105°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.38 A @ 20 kHz, 105°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP123M035C9P3 is a 12,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature applications. It has a 25 mm diameter and 50 mm length, with 10 mm lead spacing and two 6.3 mm snap-in pins. It operates from -25 °C to +105 °C, has a rated ripple current of 4.38 A at 105 °C and 20 kHz, and a maximum ESR of 0.033 Ω at 25 °C and 20 kHz. It is rated for 3,000 hours of life at 105 °C under full load and meets the company's endurance and shelf life specifications for this series.

Datasheet Summary
Powered by GS/AI

The SLP123M035C9P3 is a 12,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature applications. It has a 25 mm diameter and 50 mm length, with 10 mm lead spacing and two 6.3 mm snap-in pins. It operates from -25 °C to +105 °C, has a rated ripple current of 4.38 A at 105 °C and 20 kHz, and a maximum ESR of 0.033 Ω at 25 °C and 20 kHz. It is rated for 3,000 hours of life at 105 °C under full load and meets the company's endurance and shelf life specifications for this series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP123M035C9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP123M035C9P3
Aluminum Electrolytic SLP123M035C9P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.38 A @ 20 kHz, 105°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.38 A @ 20 kHz, 105°C
  • ESR: 33 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP123M035C9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP123M035C9P3-ND
Aluminum Electrolytic Capacitors SLP123M035C9P3-ND
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 105°C

12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP123M035C9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP123M035C9P3
Aluminum Electrolytic Capacitors 2002-SLP123M035C9P3
105 °C Snap-In Aluminum Electrolytic 12000µF 35V

105 °C Snap-In Aluminum Electrolytic 12000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP123M035C9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP123M035C9P3
Capacitors - Aluminum Electrolytic Capacitors SLP123M035C9P3
CAP ALUM 12000UF 20% 35V SNAP

CAP ALUM 12000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP123M035C9P3 SLP123M035C9P3-ND 2002-SLP123M035C9P3 SLP123M035C9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers