Cornell Dubilier Aluminum Electrolytic SLP123M025A9P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP123M025A9P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with 12,000 µF capacitance, ±20% tolerance, and 6.3 mm snap-in pin spacing. It measures 22 mm in diameter and 50 mm in length, with a maximum 20 kHz ESR of 0.038 Ω and a 105 °C ripple current rating of 4.00 A rms. The capacitor operates from -40 °C to 105 °C for voltages up to 100 Vdc and has a rated life of 3,000 hours at full load and 105 °C.

Datasheet Summary
Powered by GS/AI

SLP123M025A9P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with 12,000 µF capacitance, ±20% tolerance, and 6.3 mm snap-in pin spacing. It measures 22 mm in diameter and 50 mm in length, with a maximum 20 kHz ESR of 0.038 Ω and a 105 °C ripple current rating of 4.00 A rms. The capacitor operates from -40 °C to 105 °C for voltages up to 100 Vdc and has a rated life of 3,000 hours at full load and 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP123M025A9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP123M025A9P3
Aluminum Electrolytic SLP123M025A9P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4 A @ 20 kHz, 105°C
  • ESR: 38 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP123M025A9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP123M025A9P3-ND
Aluminum Electrolytic Capacitors SLP123M025A9P3-ND
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 105°C

12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP123M025A9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP123M025A9P3
Aluminum Electrolytic Capacitors 2002-SLP123M025A9P3
105 °C Snap-In Aluminum Electrolytic 12000µF 25V

105 °C Snap-In Aluminum Electrolytic 12000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308079-SLP123M025A9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308079-SLP123M025A9P3
Capacitors - Aluminum Electrolytic Capacitors 1308079-SLP123M025A9P3
Win Source Part Number: 1308079-SLP123M025A9 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 100 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 50mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.2 A @ 120 Hz Ripple Current @ High Frequency: 4 A @ 20 kHz

Win Source Part Number: 1308079-SLP123M025A9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 100
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.2 A @ 120 Hz
Ripple Current @ High Frequency: 4 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP123M025A9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP123M025A9P3
Capacitors - Aluminum Electrolytic Capacitors SLP123M025A9P3
CAP ALUM 12000UF 20% 25V SNAP

CAP ALUM 12000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP123M025A9P3 SLP123M025A9P3-ND 2002-SLP123M025A9P3 1308079-SLP123M025A9P3 SLP123M025A9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers