Cornell Dubilier Aluminum Electrolytic SLP123M016C3P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP123M016C3P3 is a 12,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in switching power supplies. It has a 25 mm diameter and 30 mm length, with 10 mm lead spacing. Rated for operation from -25 °C to +105 °C, it supports 3,000 hours of ripple load life at 105 °C. At 20 kHz and 105 °C, it handles a ripple current of 3.63 A rms, with a maximum ESR of 0.041 Ω at 25 °C. The unit features a 2-pin snap-in configuration and a PVC or PET insulating sleeve, meeting endurance and shelf life specifications under full load conditions. Vibration resilience is certified for 10 Hz to 55 Hz at 10g maximum per plane.

Datasheet Summary
Powered by GS/AI

The SLP123M016C3P3 is a 12,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in switching power supplies. It has a 25 mm diameter and 30 mm length, with 10 mm lead spacing. Rated for operation from -25 °C to +105 °C, it supports 3,000 hours of ripple load life at 105 °C. At 20 kHz and 105 °C, it handles a ripple current of 3.63 A rms, with a maximum ESR of 0.041 Ω at 25 °C. The unit features a 2-pin snap-in configuration and a PVC or PET insulating sleeve, meeting endurance and shelf life specifications under full load conditions. Vibration resilience is certified for 10 Hz to 55 Hz at 10g maximum per plane.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP123M016C3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP123M016C3P3
Aluminum Electrolytic SLP123M016C3P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.63 A @ 20 kHz, 105°C
  • ESR: 41 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP123M016C3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP123M016C3P3-ND
Aluminum Electrolytic Capacitors SLP123M016C3P3-ND
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 105°C

12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP123M016C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP123M016C3P3
Aluminum Electrolytic Capacitors 2002-SLP123M016C3P3
105 °C Snap-In Aluminum Electrolytic 12000µF 16V

105 °C Snap-In Aluminum Electrolytic 12000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP123M016C3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP123M016C3P3
Capacitors - Aluminum Electrolytic Capacitors SLP123M016C3P3
CAP ALUM 12000UF 20% 16V SNAP

CAP ALUM 12000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP123M016C3P3 SLP123M016C3P3-ND 2002-SLP123M016C3P3 SLP123M016C3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details