Cornell Dubilier Aluminum Electrolytic SLP123M010A3P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 46 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 46 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP123M010A3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with 10 mm lead spacing. The maximum ESR is 46 mΩ at 20 kHz and 25 °C, and the rated ripple current is 2.75 A at 20 kHz and 105 °C. The part is designed for 3,000 hours of operation at full load and 105 °C, with an operating temperature range of -40 °C to +105 °C for voltages up to 100 Vdc.

Datasheet Summary
Powered by GS/AI

The SLP123M010A3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with 10 mm lead spacing. The maximum ESR is 46 mΩ at 20 kHz and 25 °C, and the rated ripple current is 2.75 A at 20 kHz and 105 °C. The part is designed for 3,000 hours of operation at full load and 105 °C, with an operating temperature range of -40 °C to +105 °C for voltages up to 100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP123M010A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP123M010A3P3
Aluminum Electrolytic SLP123M010A3P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 46 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.75 A @ 20 kHz, 105°C
  • ESR: 46 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP123M010A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP123M010A3P3
Aluminum Electrolytic Capacitors 2002-SLP123M010A3P3
105 °C Snap-In Aluminum Electrolytic 12000µF 10V

105 °C Snap-In Aluminum Electrolytic 12000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP123M010A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP123M010A3P3-ND
Aluminum Electrolytic Capacitors SLP123M010A3P3-ND
12000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 3000 Hrs @ 105°C

12000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP123M010A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP123M010A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP123M010A3P3
CAP ALUM 12000UF 20% 10V SNAP

CAP ALUM 12000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP123M010A3P3 2002-SLP123M010A3P3 SLP123M010A3P3-ND SLP123M010A3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details