Cornell Dubilier Aluminum Electrolytic SLP103M016A3P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.25 A @ 20 kHz, 105°C ESR: 50 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.25 A @ 20 kHz, 105°C ESR: 50 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP103M016A3P3 is a 10,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours of operation at 105 °C. It has a diameter of 22 mm and a length of 30 mm with 10 mm lead spacing and two snap-in pins. The maximum 25 °C ESR is 50 mΩ at 20 kHz, and the ripple current is 3.25 A rms at 20 kHz and 105 °C. The operating temperature range is −25 °C to +105 °C, with a capacitance tolerance of ±20%. The product is designed for DC filtering and power supply applications requiring high ripple current capability and long life at elevated temperatures.

Datasheet Summary
Powered by GS/AI

The SLP103M016A3P3 is a 10,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours of operation at 105 °C. It has a diameter of 22 mm and a length of 30 mm with 10 mm lead spacing and two snap-in pins. The maximum 25 °C ESR is 50 mΩ at 20 kHz, and the ripple current is 3.25 A rms at 20 kHz and 105 °C. The operating temperature range is −25 °C to +105 °C, with a capacitance tolerance of ±20%. The product is designed for DC filtering and power supply applications requiring high ripple current capability and long life at elevated temperatures.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP103M016A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP103M016A3P3
Aluminum Electrolytic SLP103M016A3P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.25 A @ 20 kHz, 105°C ESR: 50 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.25 A @ 20 kHz, 105°C
  • ESR: 50 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP103M016A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP103M016A3P3-ND
Aluminum Electrolytic Capacitors SLP103M016A3P3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 120Hz 3000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308103-SLP103M016A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308103-SLP103M016A3P3
Capacitors - Aluminum Electrolytic Capacitors 1308103-SLP103M016A3P3
Win Source Part Number: 1308103-SLP103M016A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 66mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.6 A @ 120 Hz Ripple Current @ High Frequency: 3.25 A @ 20 kHz

Win Source Part Number: 1308103-SLP103M016A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 66mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.6 A @ 120 Hz
Ripple Current @ High Frequency: 3.25 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP103M016A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP103M016A3P3
Aluminum Electrolytic Capacitors 2002-SLP103M016A3P3
105 °C Snap-In Aluminum Electrolytic 10000µF 16V

105 °C Snap-In Aluminum Electrolytic 10000µF 16V

Supplier's Site Datasheet
Singapore, Singapore
10000UF 16V Capacitor
58-SLP103M016A3P3
10000UF 16V Capacitor 58-SLP103M016A3P3
CAP ALUM 10000UF 20% 16V SNAP Product overview: SLP103M016A3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP103M016A3P3 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 16V SNAP Product overview: SLP103M016A3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP103M016A3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP103M016A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP103M016A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP103M016A3P3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP103M016A3P3 SLP103M016A3P3-ND 1308103-SLP103M016A3P3 2002-SLP103M016A3P3 58-SLP103M016A3P3 SLP103M016A3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 10000UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers