The SK682M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.07 Ω at 120 Hz and 25 °C, and a ripple current rating of 2500 mA at 120 Hz and 85 °C. The component measures 18.0 mm in diameter and 35.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at 85 °C. The case is enclosed in a vinyl sleeve that adds up to 0.5 mm to the diameter and 2.0 mm to the length. This part is part of the SK series, which is designed for general-purpose applications in consumer electronics.
Win Source Part Number: 1308135-SK682M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 300
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 70mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK682M016ST,338-1693
CAP ALUM 6800UF 20% 16V RADIAL
| Cornell Dubilier | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK682M016ST | 1308135-SK682M016ST | SK682M016ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |