Cornell Dubilier Aluminum Electrolytic SK472M016ST

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.1 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 32mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.1 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 32mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK472M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 4700 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.08 Ω at 120 Hz and 25 °C, and a ripple current rating of 2100 mA at 120 Hz and 85 °C. The package measures 16.0 mm in diameter and 32.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. The capacitor is rated for an operating temperature range of -40 °C to +85 °C and has a load life of 2000 hours at 85 °C.

Datasheet Summary
Powered by GS/AI

The SK472M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 4700 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.08 Ω at 120 Hz and 25 °C, and a ripple current rating of 2100 mA at 120 Hz and 85 °C. The package measures 16.0 mm in diameter and 32.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. The capacitor is rated for an operating temperature range of -40 °C to +85 °C and has a load life of 2000 hours at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK472M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK472M016ST
Aluminum Electrolytic SK472M016ST
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.1 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 32mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.1 A @ 120 Hz, 85°C
  • ESR: 80 mΩ @ 120 Hz, 25°C
  • Diameter: 16mm
  • Length: 32mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK472M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK472M016ST
Capacitors - Aluminum Electrolytic Capacitors SK472M016ST
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number SK472M016ST SK472M016ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details