Cornell Dubilier Aluminum Electrolytic SK471M6R3ST

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 380 mA @ 120 Hz, 85°C ESR: 620 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 380 mA @ 120 Hz, 85°C ESR: 620 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK471M6R3ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK471M6R3ST
Aluminum Electrolytic SK471M6R3ST
For New Design: Yes Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 380 mA @ 120 Hz, 85°C ESR: 620 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 380 mA @ 120 Hz, 85°C
  • ESR: 620 mΩ @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK471M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK471M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SK471M6R3ST
CAP ALUM 470UF 20% 6.3V RADIAL

CAP ALUM 470UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SK471M6R3ST SK471M6R3ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details