Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK470M063ST

Description
Win Source Part Number: 1308144-SK470M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 2.54Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SK470M063ST,SK4 70M063ST,338-1683
Request a Quote Datasheet
Description
Win Source Part Number: 1308144-SK470M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 2.54Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SK470M063ST,SK4 70M063ST,338-1683
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308144-SK470M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308144-SK470M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308144-SK470M063ST
Win Source Part Number: 1308144-SK470M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 2.54Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SK470M063ST,SK4 70M063ST,338-1683

Win Source Part Number: 1308144-SK470M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 2.54Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SK470M063ST,SK470M063ST,338-1683

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1683-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1683-ND
Aluminum Electrolytic Capacitors 338-1683-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2.54Ohm 2000 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2.54Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
47uF 63V 2.54 Ohm Capacitor
58-SK470M063ST
47uF 63V 2.54 Ohm Capacitor 58-SK470M063ST
Cap Aluminum Lytic 47uF 63V 20% (8 X 11mm) Radial 3.5mm 2.54 Ohm 0.19A 2000h 85°C Standard Product overview: SK470M063ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 2.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 2.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SK470M063ST can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 63V 20% (8 X 11mm) Radial 3.5mm 2.54 Ohm 0.19A 2000h 85°C Standard Product overview: SK470M063ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 2.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 2.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SK470M063ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SK470M063ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK470M063ST
Aluminum Electrolytic Capacitors 2002-SK470M063ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 63V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK470M063ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK470M063ST
Capacitors - Aluminum Electrolytic Capacitors SK470M063ST
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1308144-SK470M063ST 338-1683-ND 58-SK470M063ST 2002-SK470M063ST SK470M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 47uF 63V 2.54 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details