The SK470M025ST is a radial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 47 µF and a tolerance of ±20%. It operates from −40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. At 120 Hz and +25 °C, its maximum equivalent series resistance is 3.95 Ω and its ripple current rating is 130 mA. The case measures 5.0 mm in diameter and 11.0 mm in length, with a lead spacing of 2.0 mm and a lead diameter of 0.5 mm. The capacitor is fitted with a PVC or PET sleeve, with venting on cases of 6.3 mm diameter and above.
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 25V
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm 2000 Hrs @ 85°C
Win Source Part Number: 1308148-SK470M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 3.95Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK470M025ST,2266-SK4
CAP ALUM 47UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK470M025ST | 2002-SK470M025ST | 338-1672-ND | 1308148-SK470M025ST | SK470M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |