The SK470M016ST is a radial leaded aluminum electrolytic capacitor rated for 47 µF, 16 Vdc, and ±20% tolerance, with a 2000-hour life at +85 °C. It measures 5.0 mm in diameter and 11.0 mm in length, with a lead spacing of 2.0 mm and a lead diameter of 0.5 mm. Its maximum ESR is 4.52 Ω at 120 Hz and +25 °C, and it supports a ripple current of 130 mA at 120 Hz and +85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 160 Vdc. The capacitor is sleeved in PVC or PET and complies with the load life and shelf life specifications defined for the SK series.
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 16V
Win Source Part Number: 1308151-SK470M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 4.52Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK470M016ST,338-1685
Ripple Current @ Low Frequency: 130 mA @ 120 Hz
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 4.52Ohm 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK470M016ST | 2002-SK470M016ST | 1308151-SK470M016ST | 338-1685-ND | SK470M016ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |