The SK332M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. At 120 Hz and +25 °C, its maximum ESR is 0.10 Ω, and its ripple current rating is 1700 mA. The component has a diameter of 13.0 mm, a length of 26.0 mm, and a lead spacing of 5.0 mm. Its leads have a diameter of 0.6 mm and are terminated in a standard configuration. The part is designed for general-purpose applications in consumer electronics.
Win Source Part Number: 1308162-SK332M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.102" (28.00mm)
Standard Package: 100
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 100mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.7 A @ 120 Hz
Ripple Current @ High Frequency: 1.87 A @ 1 kHz
CAP ALUM 3300UF 20% 16V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK332M016ST | 1308162-SK332M016ST | SK332M016ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |