The SK331M6R3ST is a radial leaded aluminum electrolytic capacitor with a 330 μF capacitance, 6.3 Vdc rated voltage, and ±20% tolerance. It has a maximum ESR of 0.88 Ω at 120 Hz and 25 °C, and a ripple current rating of 300 mA at 120 Hz and 85 °C. The component measures 6.3 mm in diameter, 11.0 mm in length, and has a lead spacing of 2.5 mm. It operates over a temperature range of -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C.
Win Source Part Number: 1308164-SK331M6R3ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 880mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 300 mA @ 120 Hz
Ripple Current @ High Frequency: 330 mA @ 1 kHz
CAP ALUM 330UF 20% 6.3V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK331M6R3ST | 1308164-SK331M6R3ST | SK331M6R3ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |