The SK330M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a diameter of 0.197 in. (5.0 mm), a length of 0.433 in. (11.0 mm), a lead spacing of 0.079 in. (2.0 mm), and a lead diameter of 0.0197 in. (0.5 mm). It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. The maximum ESR at 120 Hz and +25 °C is 5.63 Ω, and the maximum ripple current at 120 Hz is 110 mA.
33µF 25V Aluminum Electrolytic Capacitors Radial, Can 5.63Ohm 2000 Hrs @ 85°C
CAP ALUM 33UF 20% 25V RADIAL
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK330M025ST | 338-2386-ND | SK330M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |