Cornell Dubilier Aluminum Electrolytic Capacitors SK2R2M450ST

Description
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 120.63Ohm 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 120.63Ohm 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2384-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2384-ND
Aluminum Electrolytic Capacitors 338-2384-ND
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 120.63Ohm 2000 Hrs @ 85°C

2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 120.63Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308207-SK2R2M450ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308207-SK2R2M450ST
Capacitors - Aluminum Electrolytic Capacitors 1308207-SK2R2M450ST
Win Source Part Number: 1308207-SK2R2M450ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 120.63Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SK2R2M450ST,338-2384

Win Source Part Number: 1308207-SK2R2M450ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 200
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 120.63Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK2R2M450ST,338-2384

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK2R2M450ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK2R2M450ST
Capacitors - Aluminum Electrolytic Capacitors SK2R2M450ST
CAP ALUM 2.2UF 20% 450V RADIAL

CAP ALUM 2.2UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-2384-ND 1308207-SK2R2M450ST SK2R2M450ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details