Cornell Dubilier Aluminum Electrolytic SK222M016ST

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.35 A @ 120 Hz, 85°C ESR: 140 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.35 A @ 120 Hz, 85°C ESR: 140 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK222M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 ºC to +85 ºC and has a 2000-hour load life rating at +85 ºC. The capacitor has a maximum ESR of 0.14 Ω at 120 Hz and +25 ºC, and a ripple current rating of 1350 mA at 120 Hz and +85 ºC. It measures 13.0 mm in diameter, 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The component features a vinyl sleeve and is designed for general-purpose applications in consumer electronics.

Datasheet Summary
Powered by GS/AI

The SK222M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 ºC to +85 ºC and has a 2000-hour load life rating at +85 ºC. The capacitor has a maximum ESR of 0.14 Ω at 120 Hz and +25 ºC, and a ripple current rating of 1350 mA at 120 Hz and +85 ºC. It measures 13.0 mm in diameter, 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The component features a vinyl sleeve and is designed for general-purpose applications in consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK222M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK222M016ST
Aluminum Electrolytic SK222M016ST
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.35 A @ 120 Hz, 85°C ESR: 140 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.35 A @ 120 Hz, 85°C
  • ESR: 140 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2380-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2380-ND
Aluminum Electrolytic Capacitors 338-2380-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 140mOhm 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 140mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SK222M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK222M016ST
Aluminum Electrolytic Capacitors 2002-SK222M016ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 2200µF 16V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 2200µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308189-SK222M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308189-SK222M016ST
Capacitors - Aluminum Electrolytic Capacitors 1308189-SK222M016ST
Win Source Part Number: 1308189-SK222M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 140mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-2380,SK222M016ST ,2266-SK222M016ST

Win Source Part Number: 1308189-SK222M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 140mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2380,SK222M016ST,2266-SK222M016ST

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK222M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK222M016ST
Capacitors - Aluminum Electrolytic Capacitors SK222M016ST
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SK222M016ST 338-2380-ND 2002-SK222M016ST 1308189-SK222M016ST SK222M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers