Cornell Dubilier Aluminum Electrolytic SK221M016ST

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz, 85°C ESR: 970 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz, 85°C ESR: 970 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK221M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.97 Ω at 120 Hz and 25 °C, and a rated ripple current of 320 mA at 120 Hz and 85 °C. The device measures 8.0 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm and a lead diameter of 0.6 mm. It operates from -40 °C to +85 °C for voltages up to 100 Vdc and is rated for 2000 hours of load life at +85 °C, with passive shelf life testing at +85 °C for 1000 hours without applied voltage.

Datasheet Summary
Powered by GS/AI

The SK221M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.97 Ω at 120 Hz and 25 °C, and a rated ripple current of 320 mA at 120 Hz and 85 °C. The device measures 8.0 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm and a lead diameter of 0.6 mm. It operates from -40 °C to +85 °C for voltages up to 100 Vdc and is rated for 2000 hours of load life at +85 °C, with passive shelf life testing at +85 °C for 1000 hours without applied voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK221M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK221M016ST
Aluminum Electrolytic SK221M016ST
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz, 85°C ESR: 970 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 320 mA @ 120 Hz, 85°C
  • ESR: 970 mΩ @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SK221M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK221M016ST
Aluminum Electrolytic Capacitors 2002-SK221M016ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors

85 ºC Radial Leaded Aluminum Electrolytic Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1696-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1696-ND
Aluminum Electrolytic Capacitors 338-1696-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 970mOhm 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 970mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK221M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK221M016ST
Capacitors - Aluminum Electrolytic Capacitors SK221M016ST
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SK221M016ST 2002-SK221M016ST 338-1696-ND SK221M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C603U050BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 60000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers