Cornell Dubilier Aluminum Electrolytic SK221M010ST

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz, 85°C ESR: 1.15 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz, 85°C ESR: 1.15 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK221M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of −40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. The part measures 6.3 mm in diameter and 11.0 mm in length with a lead spacing of 2.5 mm and a lead diameter of 0.5 mm. Its maximum ESR at 120 Hz and +25 °C is 1.15 Ω, and it supports a ripple current of 250 mA at 120 Hz and +85 °C.

Datasheet Summary
Powered by GS/AI

The SK221M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of −40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. The part measures 6.3 mm in diameter and 11.0 mm in length with a lead spacing of 2.5 mm and a lead diameter of 0.5 mm. Its maximum ESR at 120 Hz and +25 °C is 1.15 Ω, and it supports a ripple current of 250 mA at 120 Hz and +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK221M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK221M010ST
Aluminum Electrolytic SK221M010ST
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz, 85°C ESR: 1.15 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 250 mA @ 120 Hz, 85°C
  • ESR: 1.15 Ω @ 120 Hz, 25°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1708-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1708-ND
Aluminum Electrolytic Capacitors 338-1708-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.15Ohm 2000 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.15Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SK221M010ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK221M010ST
Aluminum Electrolytic Capacitors 2002-SK221M010ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 10V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK221M010ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK221M010ST
Capacitors - Aluminum Electrolytic Capacitors SK221M010ST
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SK221M010ST 338-1708-ND 2002-SK221M010ST SK221M010ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers