SK153M010ST is a 15,000 µF, 10 Vdc radial leaded aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for operation from -40 °C to +85 °C and a 2000-hour load life at 85 °C. It has a maximum ESR of 0.04 Ω at 120 Hz and 25 °C, and a ripple current rating of 2950 mA at 120 Hz and 85 °C. The case dimensions are 18.0 mm diameter and 42.0 mm length, with a lead spacing of 7.5 mm and lead diameter of 0.8 mm. The capacitor is packaged in tape and reel format and features a vinyl sleeve with a vented design.
Win Source Part Number: 1308212-SK153M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.732" (44.00mm)
Standard Package: 300
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 40mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.95 A @ 120 Hz
Ripple Current @ High Frequency: 3.245 A @ 1 kHz
CAP ALUM 15000UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK153M010ST | 1308212-SK153M010ST | SK153M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |