Cornell Dubilier Aluminum Electrolytic SK101M016ST

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 185 mA @ 120 Hz, 85°C ESR: 2.12 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 185 mA @ 120 Hz, 85°C ESR: 2.12 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SK101M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 2.12 Ω at 120 Hz and 25 °C, and a rated ripple current of 185 mA at 120 Hz and 85 °C. The capacitor measures 6.3 mm in diameter, 11.0 mm in length, and has a lead spacing of 2.5 mm with a lead diameter of 0.5 mm. It operates from -40 °C to +85 °C and is rated for 2000 hours of load life at +85 °C.

Datasheet Summary
Powered by GS/AI

SK101M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 2.12 Ω at 120 Hz and 25 °C, and a rated ripple current of 185 mA at 120 Hz and 85 °C. The capacitor measures 6.3 mm in diameter, 11.0 mm in length, and has a lead spacing of 2.5 mm with a lead diameter of 0.5 mm. It operates from -40 °C to +85 °C and is rated for 2000 hours of load life at +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK101M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK101M016ST
Aluminum Electrolytic SK101M016ST
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 185 mA @ 120 Hz, 85°C ESR: 2.12 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 185 mA @ 120 Hz, 85°C
  • ESR: 2.12 Ω @ 120 Hz, 25°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SK101M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK101M016ST
Aluminum Electrolytic Capacitors 2002-SK101M016ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 16V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1692-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1692-ND
Aluminum Electrolytic Capacitors 338-1692-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2.12Ohm 2000 Hrs @ 85°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2.12Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK101M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK101M016ST
Capacitors - Aluminum Electrolytic Capacitors SK101M016ST
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SK101M016ST 2002-SK101M016ST 338-1692-ND SK101M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers