SJR476M035 is a 47 µF aluminum electrolytic capacitor rated for 35 VDC, designed for bypass, coupling, filtering, and decoupling applications. It features a cylindrical package measuring 8 mm in diameter and 6.2 mm in height, with lead-free terminations. The capacitor operates within a temperature range of -40°C to +125°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. It has an ESR of 3.95 Ω at 120 Hz and +20°C, and supports a maximum RMS ripple current of 75 mA at 125°C. The part complies with load life and shelf life requirements of 1000 hours at 125°C with rated voltage or no voltage applied, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It also withstands soldering heat exposure at 250°C for 30 seconds.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR476M035 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |