The SJR337M025 is a 330 µF, 25 V aluminum electrolytic capacitor with a maximum ESR of 0.72 Ω at 120 Hz and 20°C, and a ripple current rating of 180 mA at 125°C. It has a case size of 10 mm in diameter by 10.2 mm in length. The operating temperature range is −40°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life specification of 1000 hours at 125°C with rated voltage, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. The leakage current is ≤0.01CV or 3 µA, whichever is greater. The capacitor is designed for bypass, coupling, filtering, and de-coupling applications and features lead-free terminations.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR337M025 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |