The SJR108M010 is a surface-mount aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF and a maximum RMS ripple current of 180 mA at 125°C. It has an ESR of 0.34 Ω at 120 Hz and 20°C, and dimensions of 10 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -40°C to +125°C, with a capacitance tolerance of +20%. It meets load life and shelf life requirements of 1000 hours at 125°C under rated voltage or no voltage, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. The component is lead-free and rated for reflow soldering to 250°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR108M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |