SJR107M050 is a surface-mount aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 100 µF, a maximum ESR of 1.59 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 180 mA at 125°C. It has a dimensional size of 10 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -40°C to +125°C and complies with a capacitance tolerance of +20%. It is designed for bypass, coupling, filtering, and decoupling applications. The part meets a 1000-hour load life test at 125°C with rated voltage and a 1000-hour shelf life test at 125°C with no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current. Resistance to soldering heat is verified by a 30-second exposure to 250°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR107M050 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |