OK International OKi SFV-CNL04 Conical Tip 0.4 mm x 13.6 mm SFV-CNL04

Description
OKi Metcal SFV-CNL04 Conical Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 0.4 mm x 13.6 mm.
Request a Quote
Description
OKi Metcal SFV-CNL04 Conical Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 0.4 mm x 13.6 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SFV-CNL04 Conical Tip 0.4 mm x 13.6 mm - SFV-CNL04 - Ellsworth Adhesives
Germantown, WI, USA
OKi SFV-CNL04 Conical Tip 0.4 mm x 13.6 mm
SFV-CNL04
OKi SFV-CNL04 Conical Tip 0.4 mm x 13.6 mm SFV-CNL04
OKi Metcal SFV-CNL04 Conical Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 0.4 mm x 13.6 mm.

OKi Metcal SFV-CNL04 Conical Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 0.4 mm x 13.6 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SFV-CNL04
Product Name OKi SFV-CNL04 Conical Tip 0.4 mm x 13.6 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Large Hub Removable Needles - 7779-01 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
 - LBILN221N - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details