Miles Scientific (Analtech) 25ul Syringe for SpotON or TLC Autospotter A87-32

Description
The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)
Description
The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)

Suppliers

Company
Product
Description
Supplier Links
25ul Syringe for SpotON or TLC Autospotter - A87-32 - Miles Scientific (Analtech)
Newark, DE, USA
25ul Syringe for SpotON or TLC Autospotter
A87-32
25ul Syringe for SpotON or TLC Autospotter A87-32
The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)

The TLC AUTOSPOTTER is a semi-automated device used to apply samples on Thin Layer Chromatography plates. The instrument eliminates the need for manual sample application and can be used to apply up to 18 samples at a time. The unit has been designed for use custom SGE brand TLC syringes with blunt Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The device can apply samples at variable rates ranging from 3 minutes (fastest speed) to 30 minutes (slowest speed.)

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Syringes and Needles
Product Number A87-32
Product Name 25ul Syringe for SpotON or TLC Autospotter
Configuration Syringe Only; Needle and Syringe
Unlock Full Specs
to access all available technical data

Similar Products

Salt Line Reagent Syringe - 203270 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
6cm Pump Syringes - 17593 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
1000ul Syringe for BandIT™ Prep TLC Sample Applicator - A87-28 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Manual
Needle Material Teflon-tipped Metal
View Details