IMI Life Science 3cm Pump Syringes 24414

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications
Request a Quote
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24414 is a 500μl UHMW-PE lubricated Kloehn syringe designed for use with Cadent™ 3 syringe pumps in analytical, biotechnology, and diagnostic applications. It features a borosilicate glass barrel, UHMW-PE plunger, and a 0.031 in orifice, with a maximum drag force of 7.0 lbs and a pressure rating of 80 psig (5.52 barg). The syringe operates within a temperature range of 10°C to 40°C and can be stored from −33°C to 71°C. It has a 100,000-cycle life test rating with deionized water and uses a ¼-28 UNF-2A thread. Packaging is individually boxed.

Datasheet Summary
Powered by GS/AI

The 24414 is a 500μl UHMW-PE lubricated Kloehn syringe designed for use with Cadent™ 3 syringe pumps in analytical, biotechnology, and diagnostic applications. It features a borosilicate glass barrel, UHMW-PE plunger, and a 0.031 in orifice, with a maximum drag force of 7.0 lbs and a pressure rating of 80 psig (5.52 barg). The syringe operates within a temperature range of 10°C to 40°C and can be stored from −33°C to 71°C. It has a 100,000-cycle life test rating with deionized water and uses a ¼-28 UNF-2A thread. Packaging is individually boxed.

Suppliers

Company
Product
Description
Supplier Links
3cm Pump Syringes - 24414 - IMI Life Science
Farmington, CT, United States
3cm Pump Syringes
24414
3cm Pump Syringes 24414
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Designed for use with Cadent™ 3 syringe pumps
  • Rated to 80psig (5.52barg)
  • Available in various volumes, materials and tip styles
  • Suitable for use in analytical, biotechnology and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 24414
Product Name 3cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 23169 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
6cm Multi-Channel Pump Syringes - 29456 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
3cm Pump Syringes - 23167 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
6cm Multi-Channel Pump Syringes - 29451 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details